Bourns, Inc. 100uH Inductor and Choke 2312-V-RC

Description
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2312-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2312-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2312-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2312-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH Inductor and Choke - 71-2312-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-2312-V-RC
100uH Inductor and Choke 71-2312-V-RC
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2312-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2312-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 100uH 15% Vertical Product overview: 2312-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2312-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 7360980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360980
Leaded Inductors 7360980
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
Leaded Inductors - 7360980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360980P
Leaded Inductors 7360980P
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
Leaded Inductors - 1728684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728684
Leaded Inductors 1728684
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
Fixed Inductors - M8888-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8888-ND
Fixed Inductors M8888-ND
100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Vertical (Open)

100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 100Uh, 7A, 15%; Product Range Bourns Jw Miller - 63K3739 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 7A, 15%; Product Range Bourns Jw Miller
63K3739
Toroidal Inductor, 100Uh, 7A, 15%; Product Range Bourns Jw Miller 63K3739
TOROIDAL INDUCTOR, 100UH, 7A, 15%; Product Range:2300 Series; Inductance:100µH; RMS Current (Irms):7A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 7A, 15%; Product Range:2300 Series; Inductance:100µH; RMS Current (Irms):7A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 15%, 7A, Radial; Product Range Bourns - 06X8698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 15%, 7A, Radial; Product Range Bourns
06X8698
Inductor, 100Uh, 15%, 7A, Radial; Product Range Bourns 06X8698
INDUCTOR, 100UH, 15%, 7A, RADIAL; Product Range:2300 Series; Inductance:100µH; RMS Current (Irms):7A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:7A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 100UH, 15%, 7A, RADIAL; Product Range:2300 Series; Inductance:100µH; RMS Current (Irms):7A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:7A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2312-V-RC 7360980 7360980P M8888-ND 63K3739 06X8698
Product Name 100uH Inductor and Choke Leaded Inductors Leaded Inductors Fixed Inductors Toroidal Inductor, 100Uh, 7A, 15%; Product Range Bourns Jw Miller Inductor, 100Uh, 15%, 7A, Radial; Product Range Bourns
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 100 microH 100 microH 100 microH 100 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers