Power Inductors - Leaded 100uH 15% Horizontal Product overview: 2312-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2312-H-RC can be used for catalog matching and distributor lookup.
100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Horizontal (Open)
TOROIDAL INDUCTOR, 100UH, 7A, 15%; Product Range:2300 Series; Inductance:100µH; RMS Current (Irms):7A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
TOROIDAL INDUCTOR, 100UH, 7A, TH ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2312-H-RC | M8838-ND | 63K3738 | 92AH6799 |
| Product Name | 100uH Inductor and Choke | Fixed Inductors | Toroidal Inductor, 100Uh, 7A, 15%; Product Range Bourns Jw Miller | Toroidal Inductor, 100Uh, 7A, Th Rohs Compliant Bourns |
| Technology | Toroidal | Toroid | Toroid | Toroid |
| Core Material | Ferrite | Powdered Iron | ||
| Inductance Range | 100 microH | 100 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| Packing Method | Bulk | Bulk |