Bourns 2310-V-RC Toroidal Inductor
Bourns 2310-V-RC Toroidal Inductor
Bourns 2310-V-RC Toroidal Inductor
56µH Unshielded Toroidal Inductor 10.2A 17mOhm Max Radial, Vertical (Open)
Power Inductors - Leaded 56uH 15% Vertical Product overview: 2310-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2310-V-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 56UH, 10.2A, 15%; Product Range:2300 Series; Inductance:56µH; RMS Current (Irms):10.2A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:10.2A RoHS Compliant: Yes
TOROIDAL INDUCTOR, 56UH, 10.2A, 15% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7360983 | 7360983P | 1727288 | M8886-ND | 71-2310-V-RC | 63K3735 | 42Y1357 |
| Product Name | Leaded Inductors | Leaded Inductors | Leaded Inductors | Fixed Inductors | 56uH Inductor and Choke | Toroidal Inductor, 56Uh, 10.2A, 15%; Product Range Bourns Jw Miller | Toroidal Inductor, 56Uh, 10.2A, 15% Rohs Compliant Bourns |
| Technology | Toroid | Toroid | Toroid | Toroid | Toroidal | Toroid | Toroid |
| Inductance Range | 56 microH | 56 microH | 56 microH | 56 microH | 56 microH | ||
| Testing Frequency | 1 kHz | 1 kHz | 1 kHz | ||||
| Lead Style | Radial; Radial | Radial; Radial | Radial | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |