Bourns, Inc. Leaded Inductors 2309-H-RC

Description
Toroid power inductor 47uH horizontal
Request a Quote Datasheet
Description
Toroid power inductor 47uH horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7360970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360970
Leaded Inductors 7360970
Toroid power inductor 47uH horizontal

Toroid power inductor 47uH horizontal

Supplier's Site
Leaded Inductors - 7360970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360970P
Leaded Inductors 7360970P
Toroid power inductor 47uH horizontal

Toroid power inductor 47uH horizontal

Supplier's Site
Leaded Inductors - 1729914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729914
Leaded Inductors 1729914
Toroid power inductor 47uH horizontal

Toroid power inductor 47uH horizontal

Supplier's Site
47UH 10.7A 16 MOHM Inductor and Choke - 71-2309-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 10.7A 16 MOHM Inductor and Choke
71-2309-H-RC
47UH 10.7A 16 MOHM Inductor and Choke 71-2309-H-RC
FIXED IND 47UH 10.7A 16 MOHM TH Product overview: 2309-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 10.7A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 10.7A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2309-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 10.7A 16 MOHM TH Product overview: 2309-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 10.7A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 10.7A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2309-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8835-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8835-ND
Fixed Inductors M8835-ND
47µH Unshielded Toroidal Inductor 10.7A 16mOhm Max Radial, Horizontal (Open)

47µH Unshielded Toroidal Inductor 10.7A 16mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh, 10.7A, 15%; Product Range Bourns Jw Miller - 63K3732 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 10.7A, 15%; Product Range Bourns Jw Miller
63K3732
Toroidal Inductor, 47Uh, 10.7A, 15%; Product Range Bourns Jw Miller 63K3732
TOROIDAL INDUCTOR, 47UH, 10.7A, 15%; Product Range:2300 Series; Inductance:47µH; RMS Current (Irms):10.7A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 47UH, 10.7A, 15%; Product Range:2300 Series; Inductance:47µH; RMS Current (Irms):10.7A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7360970 7360970P 71-2309-H-RC M8835-ND 63K3732
Product Name Leaded Inductors Leaded Inductors 47UH 10.7A 16 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 47Uh, 10.7A, 15%; Product Range Bourns Jw Miller
Application Power Choke Power Choke
Inductance Range 47 microH 47 microH 47 microH
Lead Style Radial; Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details