Bourns, Inc. Fixed Inductors 2306-V-RC

Description
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8882-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8882-ND
Fixed Inductors M8882-ND
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Vertical (Open)

27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
27UH 15.6A 8 MOHM Inductor and Choke - 71-2306-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 15.6A 8 MOHM Inductor and Choke
71-2306-V-RC
27UH 15.6A 8 MOHM Inductor and Choke 71-2306-V-RC
FIXED IND 27UH 15.6A 8 MOHM TH Product overview: 2306-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 15.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 15.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2306-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 15.6A 8 MOHM TH Product overview: 2306-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 15.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 15.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2306-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller - 63K3727 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller
63K3727
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller 63K3727
TOROIDAL INDUCTOR, 27UH, 15.6A, 15%; Product Range:2300 Series; Inductance:27µH; RMS Current (Irms):15.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 27UH, 15.6A, 15%; Product Range:2300 Series; Inductance:27µH; RMS Current (Irms):15.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8882-ND 71-2306-V-RC 63K3727
Product Name Fixed Inductors 27UH 15.6A 8 MOHM Inductor and Choke Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers