Bourns, Inc. Fixed Inductors 2306-H-RC

Description
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8834-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8834-ND
Fixed Inductors M8834-ND
27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Horizontal (Open)

27µH Unshielded Toroidal Inductor 15.6A 8mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller - 63K3726 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller
63K3726
Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller 63K3726
TOROIDAL INDUCTOR, 27UH, 15.6A, 15%; Product Range:2300 Series; Inductance:27µH; RMS Current (Irms):15.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 27UH, 15.6A, 15%; Product Range:2300 Series; Inductance:27µH; RMS Current (Irms):15.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8834-ND 63K3726
Product Name Fixed Inductors Toroidal Inductor, 27Uh, 15.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details