Power Inductors - Leaded 22uH 15% Vertical Product overview: 2305-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2305-V-RC can be used for catalog matching and distributor lookup.
22µH Unshielded Toroidal Inductor 16.4A 7mOhm Max Radial, Vertical (Open)
INDUCTOR, 22UH, 15%, 16.4A, TOROID V; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:16.4A; Inductor Case RoHS Compliant: Yes
INDUCTOR, 22UH, 15%, RADIAL LEADED; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:16.4A; Inductor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2305-V-RC | M8881-ND | 67T1645 | 47Y7232 |
| Product Name | 22uH Inductor and Choke | Fixed Inductors | Inductor, 22Uh, 15%, 16.4A, Toroid V; Product Range Bourns | Inductor, 22Uh, 15%, Radial Leaded; Product Range Bourns Jw Miller |
| Technology | Toroidal | Toroid | Toroid | |
| Core Material | Ferrite | Powdered Iron | ||
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |
| Packing Method | Bulk | Bulk |