Bourns, Inc. Fixed Inductors 2305-H-RC

Description
22µH Unshielded Toroidal Inductor 16.4A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 16.4A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8833-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8833-ND
Fixed Inductors M8833-ND
22µH Unshielded Toroidal Inductor 16.4A 7mOhm Max Radial, Horizontal (Open)

22µH Unshielded Toroidal Inductor 16.4A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
22uH Inductor and Choke - 71-2305-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH Inductor and Choke
71-2305-H-RC
22uH Inductor and Choke 71-2305-H-RC
Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2305-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2305-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2305-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2305-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 22Uh, 16.4A, 15%; Product Range Bourns Jw Miller - 63K3724 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 22Uh, 16.4A, 15%; Product Range Bourns Jw Miller
63K3724
Toroidal Inductor, 22Uh, 16.4A, 15%; Product Range Bourns Jw Miller 63K3724
TOROIDAL INDUCTOR, 22UH, 16.4A, 15%; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:16.4A RoHS Compliant: Yes

TOROIDAL INDUCTOR, 22UH, 16.4A, 15%; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:16.4A RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 15%, 16.4A, Toroid H; Product Range Bourns - 58T5319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 15%, 16.4A, Toroid H; Product Range Bourns
58T5319
Inductor, 22Uh, 15%, 16.4A, Toroid H; Product Range Bourns 58T5319
INDUCTOR, 22UH, 15%, 16.4A, TOROID H; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:16.4A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 22UH, 15%, 16.4A, TOROID H; Product Range:2300 Series; Inductance:22µH; RMS Current (Irms):16.4A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:16.4A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8833-ND 71-2305-H-RC 63K3724
Product Name Fixed Inductors 22uH Inductor and Choke Toroidal Inductor, 22Uh, 16.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers