Bourns, Inc. Fixed Inductors 2304-H-RC

Description
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2304-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2304-H-RC-ND
Fixed Inductors 2304-H-RC-ND
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Horizontal (Open)

18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller - 63K3722 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller
63K3722
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller 63K3722
TOROIDAL INDUCTOR, 18UH, 17.2A, 15%; Product Range:2300 Series; Inductance:18µH; RMS Current (Irms):17.2A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 18UH, 17.2A, 15%; Product Range:2300 Series; Inductance:18µH; RMS Current (Irms):17.2A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2304-H-RC-ND 63K3722
Product Name Fixed Inductors Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details