Bourns, Inc. Fixed Inductors 2303-H-RC

Description
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8832-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8832-ND
Fixed Inductors M8832-ND
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Horizontal (Open)

15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
15uH Inductor and Choke - 71-2303-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH Inductor and Choke
71-2303-H-RC
15uH Inductor and Choke 71-2303-H-RC
Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2303-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2303-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2303-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2303-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller - 63K3720 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller
63K3720
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller 63K3720
TOROIDAL INDUCTOR, 15UH, 18A, 15%; Product Range:2300 Series; Inductance:15µH; RMS Current (Irms):18A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 18A, 15%; Product Range:2300 Series; Inductance:15µH; RMS Current (Irms):18A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8832-ND 71-2303-H-RC 63K3720
Product Name Fixed Inductors 15uH Inductor and Choke Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers