Bourns, Inc. Fixed Inductors 2302-V-RC

Description
12µH Unshielded Toroidal Inductor 19.1A 5mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
12µH Unshielded Toroidal Inductor 19.1A 5mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8880-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8880-ND
Fixed Inductors M8880-ND
12µH Unshielded Toroidal Inductor 19.1A 5mOhm Max Radial, Vertical (Open)

12µH Unshielded Toroidal Inductor 19.1A 5mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 12Uh, 19.1A, 15%; Product Range Bourns Jw Miller - 63K3719 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12Uh, 19.1A, 15%; Product Range Bourns Jw Miller
63K3719
Toroidal Inductor, 12Uh, 19.1A, 15%; Product Range Bourns Jw Miller 63K3719
TOROIDAL INDUCTOR, 12UH, 19.1A, 15%; Product Range:2300 Series; Inductance:12µH; RMS Current (Irms):19.1A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 12UH, 19.1A, 15%; Product Range:2300 Series; Inductance:12µH; RMS Current (Irms):19.1A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8880-ND 63K3719
Product Name Fixed Inductors Toroidal Inductor, 12Uh, 19.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details