Bourns, Inc. Fixed Inductors 2301-H-RC

Description
10µH Unshielded Toroidal Inductor 20A 5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 20A 5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8831-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8831-ND
Fixed Inductors M8831-ND
10µH Unshielded Toroidal Inductor 20A 5mOhm Max Radial, Horizontal (Open)

10µH Unshielded Toroidal Inductor 20A 5mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
10UH 20A 5 MOHM Inductor and Choke - 71-2301-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 20A 5 MOHM Inductor and Choke
71-2301-H-RC
10UH 20A 5 MOHM Inductor and Choke 71-2301-H-RC
FIXED IND 10UH 20A 5 MOHM TH Product overview: 2301-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 20A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 20A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2301-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 20A 5 MOHM TH Product overview: 2301-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 20A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 20A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2301-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 10Uh, 20A, 15%; Product Range Bourns Jw Miller - 63K3716 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 10Uh, 20A, 15%; Product Range Bourns Jw Miller
63K3716
Toroidal Inductor, 10Uh, 20A, 15%; Product Range Bourns Jw Miller 63K3716
TOROIDAL INDUCTOR, 10UH, 20A, 15%; Product Range:2300 Series; Inductance:10µH; RMS Current (Irms):20A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 10UH, 20A, 15%; Product Range:2300 Series; Inductance:10µH; RMS Current (Irms):20A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8831-ND 71-2301-H-RC 63K3716
Product Name Fixed Inductors 10UH 20A 5 MOHM Inductor and Choke Toroidal Inductor, 10Uh, 20A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers