Bourns, Inc. Fixed Inductors 2300LL-271-V-RC

Description
270µH Shielded Toroidal Inductor 4.8A 70mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
270µH Shielded Toroidal Inductor 4.8A 70mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300LL-271-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-271-V-RC-ND
Fixed Inductors 2300LL-271-V-RC-ND
270µH Shielded Toroidal Inductor 4.8A 70mOhm Max Radial, Vertical (Open)

270µH Shielded Toroidal Inductor 4.8A 70mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300LL-271-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details