Bourns, Inc. 22UH 17.7A 5 MOHM Inductor and Choke 2300LL-220-V-RC

Description
FIXED IND 22UH 17.7A 5 MOHM TH Product overview: 2300LL-220-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 17.7A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 17.7A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-220-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 17.7A 5 MOHM TH Product overview: 2300LL-220-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 17.7A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 17.7A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-220-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 17.7A 5 MOHM Inductor and Choke - 71-2300LL-220-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 17.7A 5 MOHM Inductor and Choke
71-2300LL-220-V-RC
22UH 17.7A 5 MOHM Inductor and Choke 71-2300LL-220-V-RC
FIXED IND 22UH 17.7A 5 MOHM TH Product overview: 2300LL-220-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 17.7A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 17.7A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-220-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 17.7A 5 MOHM TH Product overview: 2300LL-220-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 17.7A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 17.7A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-220-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2300LL-220-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-220-V-RC-ND
Fixed Inductors 2300LL-220-V-RC-ND
22µH Shielded Toroidal Inductor 17.7A 5mOhm Max Radial, Vertical (Open)

22µH Shielded Toroidal Inductor 17.7A 5mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, Toroidal Rohs Compliant Bourns - 79AH9472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns
79AH9472
Inductor, Toroidal Rohs Compliant Bourns 79AH9472
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2300LL-220-V-RC 2300LL-220-V-RC-ND 79AH9472
Product Name 22UH 17.7A 5 MOHM Inductor and Choke Fixed Inductors Inductor, Toroidal Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Sendust
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers