Bourns, Inc. Fixed Inductors 2300LL-101-V-RC

Description
100µH Shielded Toroidal Inductor 7.8A 27mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
100µH Shielded Toroidal Inductor 7.8A 27mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300LL-101-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-101-V-RC-ND
Fixed Inductors 2300LL-101-V-RC-ND
100µH Shielded Toroidal Inductor 7.8A 27mOhm Max Radial, Vertical (Open)

100µH Shielded Toroidal Inductor 7.8A 27mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
100UH 7.8A 27 MOHM Inductor and Choke - 71-2300LL-101-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 7.8A 27 MOHM Inductor and Choke
71-2300LL-101-V-RC
100UH 7.8A 27 MOHM Inductor and Choke 71-2300LL-101-V-RC
FIXED IND 100UH 7.8A 27 MOHM TH Product overview: 2300LL-101-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 7.8A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 7.8A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-101-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 7.8A 27 MOHM TH Product overview: 2300LL-101-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 7.8A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 7.8A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-101-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 100Uh, 7.8A, Th Rohs Compliant Bourns - 92AH6797 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 7.8A, Th Rohs Compliant Bourns
92AH6797
Toroidal Inductor, 100Uh, 7.8A, Th Rohs Compliant Bourns 92AH6797
TOROIDAL INDUCTOR, 100UH, 7.8A, TH ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 100UH, 7.8A, TH ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - 2300LL-101-V-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
2300LL-101-V-RC
Fixed Inductors 2300LL-101-V-RC
FIXED IND 100UH 7.8A 27 MOHM TH

FIXED IND 100UH 7.8A 27 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2300LL-101-V-RC-ND 71-2300LL-101-V-RC 92AH6797 2300LL-101-V-RC
Product Name Fixed Inductors 100UH 7.8A 27 MOHM Inductor and Choke Toroidal Inductor, 100Uh, 7.8A, Th Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Technology Toroid Toroidal Toroid Toroid; Toroidal
Core Material Sendust Ferrite Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details