Bourns, Inc. Fixed Inductors 2300HT-8R2-H-RC

Description
8.2µH Shielded Toroidal Inductor 24.3A 5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
8.2µH Shielded Toroidal Inductor 24.3A 5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300HT-8R2-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300HT-8R2-H-RC-ND
Fixed Inductors 2300HT-8R2-H-RC-ND
8.2µH Shielded Toroidal Inductor 24.3A 5mOhm Max Radial, Horizontal (Open)

8.2µH Shielded Toroidal Inductor 24.3A 5mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300HT-8R2-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details