Bourns, Inc. Fixed Inductors 2300HT-821-H-RC

Description
820µH Shielded Toroidal Inductor 3.1A 300mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
820µH Shielded Toroidal Inductor 3.1A 300mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300HT-821-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300HT-821-H-RC-ND
Fixed Inductors 2300HT-821-H-RC-ND
820µH Shielded Toroidal Inductor 3.1A 300mOhm Max Radial, Horizontal (Open)

820µH Shielded Toroidal Inductor 3.1A 300mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300HT-821-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details