Bourns, Inc. High Current Inductor, 470Uh, 4.5A, 15%; Product Range Bourns Jw Miller 2300HT-471H-RC

Description
HIGH CURRENT INDUCTOR, 470UH, 4.5A, 15%; Product Range:2300HT Series; Inductance:470µH; RMS Current (Irms):4.5A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 470UH, 4.5A, 15%; Product Range:2300HT Series; Inductance:470µH; RMS Current (Irms):4.5A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 470Uh, 4.5A, 15%; Product Range Bourns Jw Miller - 86K7110 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 470Uh, 4.5A, 15%; Product Range Bourns Jw Miller
86K7110
High Current Inductor, 470Uh, 4.5A, 15%; Product Range Bourns Jw Miller 86K7110
HIGH CURRENT INDUCTOR, 470UH, 4.5A, 15%; Product Range:2300HT Series; Inductance:470µH; RMS Current (Irms):4.5A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 470UH, 4.5A, 15%; Product Range:2300HT Series; Inductance:470µH; RMS Current (Irms):4.5A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7110
Product Name High Current Inductor, 470Uh, 4.5A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 470 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details