Bourns, Inc. Fixed Inductors 2300HT-391-H-RC

Description
390µH Shielded Toroidal Inductor 4.7A 130mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
390µH Shielded Toroidal Inductor 4.7A 130mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-2300HT-391-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2300HT-391-H-RC-ND
Fixed Inductors 118-2300HT-391-H-RC-ND
390µH Shielded Toroidal Inductor 4.7A 130mOhm Max Radial, Horizontal (Open)

390µH Shielded Toroidal Inductor 4.7A 130mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-2300HT-391-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details