Bourns, Inc. High Current Inductor, 220Uh, 6.8A, 15%; Product Range Bourns Jw Miller 2300HT-221H-RC

Description
HIGH CURRENT INDUCTOR, 220UH, 6.8A, 15%; Product Range:2300HT Series; Inductance:220µH; RMS Current (Irms):6.8A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 220UH, 6.8A, 15%; Product Range:2300HT Series; Inductance:220µH; RMS Current (Irms):6.8A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 220Uh, 6.8A, 15%; Product Range Bourns Jw Miller - 86K7090 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 220Uh, 6.8A, 15%; Product Range Bourns Jw Miller
86K7090
High Current Inductor, 220Uh, 6.8A, 15%; Product Range Bourns Jw Miller 86K7090
HIGH CURRENT INDUCTOR, 220UH, 6.8A, 15%; Product Range:2300HT Series; Inductance:220µH; RMS Current (Irms):6.8A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 220UH, 6.8A, 15%; Product Range:2300HT Series; Inductance:220µH; RMS Current (Irms):6.8A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7090
Product Name High Current Inductor, 220Uh, 6.8A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers