Bourns, Inc. Fixed Inductors 2300HT-221-V

Description
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1329-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1329-ND
Fixed Inductors M1329-ND
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)

220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1329-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details