Bourns, Inc. Fixed Inductors 2300HT-180-H-RC

Description
18µH Shielded Toroidal Inductor 20.2A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Shielded Toroidal Inductor 20.2A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300HT-180-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300HT-180-H-RC-ND
Fixed Inductors 2300HT-180-H-RC-ND
18µH Shielded Toroidal Inductor 20.2A 7mOhm Max Radial, Horizontal (Open)

18µH Shielded Toroidal Inductor 20.2A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300HT-180-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details