10µH Shielded Toroidal Inductor 23.3A 6mOhm Max Radial, Vertical (Open)
FIXED IND 10UH 23.3A 6 MOHM TH Product overview: 2300HT-100-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 23.3A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 23.3A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300HT-100-V-RC can be used for catalog matching and distributor lookup.
FIXED IND 10UH 23.3A 6 MOHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8934-ND | 71-2300HT-100-V-RC | 2300HT-100-V-RC |
| Product Name | Fixed Inductors | 10UH 23.3A 6 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole |
| Technology | Toroid | Toroidal | Toroid; Toroidal |
| Core Material | Powdered Iron | Iron; Powdered Iron; Iron Powder | |
| Configuration | Fixed |