Bourns, Inc. Fixed Inductors 2300HT-100-H-RC

Description
10µH Shielded Toroidal Inductor 23.3A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
10µH Shielded Toroidal Inductor 23.3A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8927-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8927-ND
Fixed Inductors M8927-ND
10µH Shielded Toroidal Inductor 23.3A 6mOhm Max Radial, Horizontal (Open)

10µH Shielded Toroidal Inductor 23.3A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
10uH Inductor and Choke - 71-2300HT-100-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH Inductor and Choke
71-2300HT-100-H-RC
10uH Inductor and Choke 71-2300HT-100-H-RC
Power Inductors - Leaded 10uH 15% Horizontal Product overview: 2300HT-100-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300HT-100-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 10uH 15% Horizontal Product overview: 2300HT-100-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300HT-100-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Inductor, 10Uh, 23.3A, 15%; Product Range Bourns Jw Miller - 86K7068 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 10Uh, 23.3A, 15%; Product Range Bourns Jw Miller
86K7068
High Current Inductor, 10Uh, 23.3A, 15%; Product Range Bourns Jw Miller 86K7068
HIGH CURRENT INDUCTOR, 10UH, 23.3A, 15%; Product Range:2300HT Series; Inductance:10µH; RMS Current (Irms):23.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 10UH, 23.3A, 15%; Product Range:2300HT Series; Inductance:10µH; RMS Current (Irms):23.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8927-ND 71-2300HT-100-H-RC 86K7068
Product Name Fixed Inductors 10uH Inductor and Choke High Current Inductor, 10Uh, 23.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details