Bourns, Inc. Resistor 224W-1-203E

Description
POTENTIOMETER TRIMMING 20KOHM .25W 4MM SMD. FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIOMETER TRIMMING 20KOHM .25W 4MM SMD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54510776 - Radwell International
Willingboro, NJ, United States
Resistor
54510776
Resistor 54510776
POTENTIOMETER TRIMMING 20KOHM .25W 4MM SMD. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER TRIMMING 20KOHM .25W 4MM SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 54510776
Product Name Resistor
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details