Bourns, Inc. Fixed Inductors 2224-V-RC

Description
1mH Shielded Toroidal Inductor 1.9A 280mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1mH Shielded Toroidal Inductor 1.9A 280mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8878-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8878-ND
Fixed Inductors M8878-ND
1mH Shielded Toroidal Inductor 1.9A 280mOhm Max Radial, Vertical (Open)

1mH Shielded Toroidal Inductor 1.9A 280mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.9A, 15%; Product Range Bourns Jw Miller - 63K3715 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.9A, 15%; Product Range Bourns Jw Miller
63K3715
Toroidal Inductor, 1Mh, 1.9A, 15%; Product Range Bourns Jw Miller 63K3715
TOROIDAL INDUCTOR, 1MH, 1.9A, 15%; Product Range:2200 Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 1.9A, 15%; Product Range:2200 Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8878-ND 63K3715
Product Name Fixed Inductors Toroidal Inductor, 1Mh, 1.9A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details