The Toroidal Inductor, part number 63K3714, features an inductance of 1 mH with a maximum RMS current rating of 1.9 A. It has a DC resistance of up to 0.28 ohms and an inductance tolerance of ±15%. This inductor is suitable for DC/DC converter and EMI filter applications, offering low radiation and low core loss characteristics. It can be mounted either horizontally or vertically and operates within a temperature range of -55 to +105 °C. The leads are tinned to within 1/16 inch above the mounting plane, with a lead length of 0.5 inches. The product is RoHS compliant, ensuring it meets environmental standards.
1mH Shielded Toroidal Inductor 1.9A 280mOhm Max Radial, Horizontal (Open)
FIXED IND 1MH 1.9A 280 MOHM TH Product overview: 2224-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 1.9A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 1.9A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2224-H-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 1MH, 1.9A, 15%; Product Range:2200 Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8830-ND | 71-2224-H-RC | 63K3714 |
| Product Name | Fixed Inductors | 1MH 1.9A 280 MOHM Inductor and Choke | Toroidal Inductor, 1Mh, 1.9A, 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroid | Toroidal | Toroid |
| Core Material | Powdered Iron | Ferrite | |
| Configuration | Fixed |