Bourns, Inc. Fixed Inductors 2221-V-RC

Description
560µH Shielded Toroidal Inductor 2.2A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
560µH Shielded Toroidal Inductor 2.2A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2221-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2221-V-RC-ND
Fixed Inductors 2221-V-RC-ND
560µH Shielded Toroidal Inductor 2.2A 210mOhm Max Radial, Vertical (Open)

560µH Shielded Toroidal Inductor 2.2A 210mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 560Uh, 2.2A, 15%; Product Range Bourns Jw Miller - 63K3709 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 560Uh, 2.2A, 15%; Product Range Bourns Jw Miller
63K3709
Toroidal Inductor, 560Uh, 2.2A, 15%; Product Range Bourns Jw Miller 63K3709
TOROIDAL INDUCTOR, 560UH, 2.2A, 15%; Product Range:2200 Series; Inductance:560µH; RMS Current (Irms):2.2A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 560UH, 2.2A, 15%; Product Range:2200 Series; Inductance:560µH; RMS Current (Irms):2.2A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2221-V-RC-ND 63K3709
Product Name Fixed Inductors Toroidal Inductor, 560Uh, 2.2A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers