Bourns, Inc. Fixed Inductors 2220-V

Description
470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9900-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9900-ND
Fixed Inductors M9900-ND
470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Vertical (Open)

470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9900-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details