Power Inductors - Leaded 470uH 15% Vertical Product overview: 2220-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2220-V-RC can be used for catalog matching and distributor lookup.
470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Vertical (Open)
TOROIDAL INDUCTOR, 470UH, 2.3A, 15%; Product Range:2200 Series; Inductance:470µH; RMS Current (Irms):2.3A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2220-V-RC | M8877-ND | 63K3707 |
| Product Name | 470uH Inductor and Choke | Fixed Inductors | Toroidal Inductor, 470Uh, 2.3A, 15%; Product Range Bourns Jw Miller |
| Technology | Toroidal | Toroid | Toroid |
| Core Material | Ferrite | Powdered Iron | |
| Inductance Range | 470 microH | 470 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |
| Packing Method | Bulk | Bulk |