Bourns, Inc. 470uH Inductor and Choke 2220-H-RC

Description
Power Inductors - Leaded 470uH 15% Horizontal Product overview: 2220-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2220-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 470uH 15% Horizontal Product overview: 2220-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2220-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470uH Inductor and Choke - 71-2220-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH Inductor and Choke
71-2220-H-RC
470uH Inductor and Choke 71-2220-H-RC
Power Inductors - Leaded 470uH 15% Horizontal Product overview: 2220-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2220-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 470uH 15% Horizontal Product overview: 2220-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2220-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8829-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8829-ND
Fixed Inductors M8829-ND
470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Horizontal (Open)

470µH Shielded Toroidal Inductor 2.3A 190mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 470Uh, 2.3A, 15%; Product Range Bourns Jw Miller - 63K3706 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 2.3A, 15%; Product Range Bourns Jw Miller
63K3706
Toroidal Inductor, 470Uh, 2.3A, 15%; Product Range Bourns Jw Miller 63K3706
TOROIDAL INDUCTOR, 470UH, 2.3A, 15%; Product Range:2200 Series; Inductance:470µH; RMS Current (Irms):2.3A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 470UH, 2.3A, 15%; Product Range:2200 Series; Inductance:470µH; RMS Current (Irms):2.3A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2220-H-RC M8829-ND 63K3706
Product Name 470uH Inductor and Choke Fixed Inductors Toroidal Inductor, 470Uh, 2.3A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 470 microH 470 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details