Bourns, Inc. Fixed Inductors 2219-V-RC

Description
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2219-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2219-V-RC-ND
Fixed Inductors 2219-V-RC-ND
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Vertical (Open)

390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller - 63K3705 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller
63K3705
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller 63K3705
TOROIDAL INDUCTOR, 390UH, 2.5A, 15%; Product Range:2200 Series; Inductance:390µH; RMS Current (Irms):2.5A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 390UH, 2.5A, 15%; Product Range:2200 Series; Inductance:390µH; RMS Current (Irms):2.5A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2219-V-RC-ND 63K3705
Product Name Fixed Inductors Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details