Bourns, Inc. Fixed Inductors 2219-H-RC

Description
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2219-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2219-H-RC-ND
Fixed Inductors 2219-H-RC-ND
390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Horizontal (Open)

390µH Shielded Toroidal Inductor 2.5A 180mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller - 63K3704 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller
63K3704
Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller 63K3704
TOROIDAL INDUCTOR, 390UH, 2.5A, 15%; Product Range:2200 Series; Inductance:390µH; RMS Current (Irms):2.5A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 390UH, 2.5A, 15%; Product Range:2200 Series; Inductance:390µH; RMS Current (Irms):2.5A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2219-H-RC-ND 63K3704
Product Name Fixed Inductors Toroidal Inductor, 390Uh, 2.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details