Bourns, Inc. 330UH 3.3A 100 MOHM Inductor and Choke 2218-V-RC

Description
FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 3.3A 100 MOHM Inductor and Choke - 71-2218-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 3.3A 100 MOHM Inductor and Choke
71-2218-V-RC
330UH 3.3A 100 MOHM Inductor and Choke 71-2218-V-RC
FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8876-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8876-ND
Fixed Inductors M8876-ND
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)

330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller - 63K3703 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller
63K3703
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller 63K3703
TOROIDAL INDUCTOR, 330UH, 3.3A, 15%; Product Range:2200 Series; Inductance:330µH; RMS Current (Irms):3.3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 330UH, 3.3A, 15%; Product Range:2200 Series; Inductance:330µH; RMS Current (Irms):3.3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2218-V-RC M8876-ND 63K3703
Product Name 330UH 3.3A 100 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details