Bourns, Inc. Fixed Inductors 2217-H-RC

Description
270µH Shielded Toroidal Inductor 3.4A 92mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
270µH Shielded Toroidal Inductor 3.4A 92mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8827-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8827-ND
Fixed Inductors M8827-ND
270µH Shielded Toroidal Inductor 3.4A 92mOhm Max Radial, Horizontal (Open)

270µH Shielded Toroidal Inductor 3.4A 92mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
270UH 3.4A 92 MOHM Inductor and Choke - 71-2217-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 3.4A 92 MOHM Inductor and Choke
71-2217-H-RC
270UH 3.4A 92 MOHM Inductor and Choke 71-2217-H-RC
FIXED IND 270UH 3.4A 92 MOHM TH Product overview: 2217-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 3.4A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 3.4A, 92 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2217-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 270UH 3.4A 92 MOHM TH Product overview: 2217-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 3.4A, 92 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 3.4A, 92 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2217-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 270Uh, 3.4A, 15%; Product Range Bourns Jw Miller - 63K3700 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 270Uh, 3.4A, 15%; Product Range Bourns Jw Miller
63K3700
Toroidal Inductor, 270Uh, 3.4A, 15%; Product Range Bourns Jw Miller 63K3700
TOROIDAL INDUCTOR, 270UH, 3.4A, 15%; Product Range:2200 Series; Inductance:270µH; RMS Current (Irms):3.4A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 270UH, 3.4A, 15%; Product Range:2200 Series; Inductance:270µH; RMS Current (Irms):3.4A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8827-ND 71-2217-H-RC 63K3700
Product Name Fixed Inductors 270UH 3.4A 92 MOHM Inductor and Choke Toroidal Inductor, 270Uh, 3.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details