Bourns, Inc. 150UH 3.1A 110 MOHM Inductor and Choke 2214-V-RC

Description
FIXED IND 150UH 3.1A 110 MOHM TH Product overview: 2214-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.1A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2214-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 3.1A 110 MOHM TH Product overview: 2214-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.1A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2214-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 3.1A 110 MOHM Inductor and Choke - 71-2214-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 3.1A 110 MOHM Inductor and Choke
71-2214-V-RC
150UH 3.1A 110 MOHM Inductor and Choke 71-2214-V-RC
FIXED IND 150UH 3.1A 110 MOHM TH Product overview: 2214-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.1A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2214-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 3.1A 110 MOHM TH Product overview: 2214-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.1A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.1A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2214-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-2214-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2214-V-RC-ND
Fixed Inductors 118-2214-V-RC-ND
150µH Shielded Toroidal Inductor 3.1A 110mOhm Max Radial, Vertical (Open)

150µH Shielded Toroidal Inductor 3.1A 110mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 2214-V-RC
761830-2214-V-RC
Fixed Inductors - 2214-V-RC 761830-2214-V-RC
Manufacturer: Bourns Inc. Win Source Part Number: 761830-2214-V-RC Series: 2200 Packaging: Bulk Type: Toroidal Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial Current Rating: 3.1A Shielding: Shielded Inductance: 150μH Tolerance: ±15% Material - Core: Powdered Iron Test Frequency: 1kHz Family Name: 2200 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Dimension: 0.950" Dia (24.13mm) Height - Seated (Maximum): 0.550" (13.97mm) Introduction Date: April 22, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761830-2214-V-RC
Series: 2200
Packaging: Bulk
Type: Toroidal
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial
Current Rating: 3.1A
Shielding: Shielded
Inductance: 150μH
Tolerance: ±15%
Material - Core: Powdered Iron
Test Frequency: 1kHz
Family Name: 2200
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Dimension: 0.950" Dia (24.13mm)
Height - Seated (Maximum): 0.550" (13.97mm)
Introduction Date: April 22, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Toroidal Inductor, 150Uh, 3.1A, 15%; Product Range Bourns Jw Miller - 63K3695 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 3.1A, 15%; Product Range Bourns Jw Miller
63K3695
Toroidal Inductor, 150Uh, 3.1A, 15%; Product Range Bourns Jw Miller 63K3695
TOROIDAL INDUCTOR, 150UH, 3.1A, 15%; Product Range:2200 Series; Inductance:150µH; RMS Current (Irms):3.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 3.1A, 15%; Product Range:2200 Series; Inductance:150µH; RMS Current (Irms):3.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2214-V-RC 118-2214-V-RC-ND 761830-2214-V-RC 63K3695
Product Name 150UH 3.1A 110 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 2214-V-RC Toroidal Inductor, 150Uh, 3.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Standard Toroid
Core Material Ferrite Powdered Iron Iron
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers