Bourns, Inc. Fixed Inductors 2213-V-RC

Description
120µH Shielded Toroidal Inductor 3.3A 98mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
120µH Shielded Toroidal Inductor 3.3A 98mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8874-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8874-ND
Fixed Inductors M8874-ND
120µH Shielded Toroidal Inductor 3.3A 98mOhm Max Radial, Vertical (Open)

120µH Shielded Toroidal Inductor 3.3A 98mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 120Uh, 3.3A, 15%; Product Range Bourns Jw Miller - 63K3692 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 120Uh, 3.3A, 15%; Product Range Bourns Jw Miller
63K3692
Toroidal Inductor, 120Uh, 3.3A, 15%; Product Range Bourns Jw Miller 63K3692
TOROIDAL INDUCTOR, 120UH, 3.3A, 15%; Product Range:2200 Series; Inductance:120µH; RMS Current (Irms):3.3A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 120UH, 3.3A, 15%; Product Range:2200 Series; Inductance:120µH; RMS Current (Irms):3.3A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8874-ND 63K3692
Product Name Fixed Inductors Toroidal Inductor, 120Uh, 3.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Molded SMD Inductors - 2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details