Bourns, Inc. Fixed Inductors 2212-V-RC

Description
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8873-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8873-ND
Fixed Inductors M8873-ND
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Vertical (Open)

100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Leaded Inductors - 7360955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360955
Leaded Inductors 7360955
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
Leaded Inductors - 7360955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360955P
Leaded Inductors 7360955P
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
Leaded Inductors - 1728689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728689
Leaded Inductors 1728689
Toroid power inductor 100uH vertical

Toroid power inductor 100uH vertical

Supplier's Site
100uH Inductor and Choke - 71-2212-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-2212-V-RC
100uH Inductor and Choke 71-2212-V-RC
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2212-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 100uH 15% Vertical Product overview: 2212-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller - 63K3690 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller
63K3690
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller 63K3690
TOROIDAL INDUCTOR, 100UH, 4.4A, 15%; Product Range:2200 Series; Inductance:100µH; RMS Current (Irms):4.4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 4.4A, 15%; Product Range:2200 Series; Inductance:100µH; RMS Current (Irms):4.4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8873-ND 7360955 7360955P 71-2212-V-RC 63K3690
Product Name Fixed Inductors Leaded Inductors Leaded Inductors 100uH Inductor and Choke Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details