Bourns, Inc. Fixed Inductors 2212-H

Description
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9799-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9799-ND
Fixed Inductors M9799-ND
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)

100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9799-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details