Bourns, Inc. 100UH 4.4A 56 MOHM Inductor and Choke 2212-H-RC

Description
FIXED IND 100UH 4.4A 56 MOHM TH Product overview: 2212-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.4A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.4A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 4.4A 56 MOHM TH Product overview: 2212-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.4A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.4A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 4.4A 56 MOHM Inductor and Choke - 71-2212-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 4.4A 56 MOHM Inductor and Choke
71-2212-H-RC
100UH 4.4A 56 MOHM Inductor and Choke 71-2212-H-RC
FIXED IND 100UH 4.4A 56 MOHM TH Product overview: 2212-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.4A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.4A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 4.4A 56 MOHM TH Product overview: 2212-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.4A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.4A, 56 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2212-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8825-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8825-ND
Fixed Inductors M8825-ND
100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)

100µH Shielded Toroidal Inductor 4.4A 56mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller - 63K3689 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller
63K3689
Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller 63K3689
TOROIDAL INDUCTOR, 100UH, 4.4A, 15%; Product Range:2200 Series; Inductance:100µH; RMS Current (Irms):4.4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 100UH, 4.4A, 15%; Product Range:2200 Series; Inductance:100µH; RMS Current (Irms):4.4A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2212-H-RC M8825-ND 63K3689
Product Name 100UH 4.4A 56 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 100Uh, 4.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details