Bourns, Inc. Fixed Inductors 2211-V-RC

Description
68µH Shielded Toroidal Inductor 4.9A 46mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
68µH Shielded Toroidal Inductor 4.9A 46mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2211-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2211-V-RC-ND
Fixed Inductors 2211-V-RC-ND
68µH Shielded Toroidal Inductor 4.9A 46mOhm Max Radial, Vertical (Open)

68µH Shielded Toroidal Inductor 4.9A 46mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 68Uh, 4.9A, 15%; Product Range Bourns Jw Miller - 63K3688 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 68Uh, 4.9A, 15%; Product Range Bourns Jw Miller
63K3688
Toroidal Inductor, 68Uh, 4.9A, 15%; Product Range Bourns Jw Miller 63K3688
TOROIDAL INDUCTOR, 68UH, 4.9A, 15%; Product Range:2200 Series; Inductance:68µH; RMS Current (Irms):4.9A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 68UH, 4.9A, 15%; Product Range:2200 Series; Inductance:68µH; RMS Current (Irms):4.9A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2211-V-RC-ND 63K3688
Product Name Fixed Inductors Toroidal Inductor, 68Uh, 4.9A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers