Power Inductors - Leaded 68uH 15% Horizontal Product overview: 2211-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2211-H-RC can be used for catalog matching and distributor lookup.
68µH Shielded Toroidal Inductor 4.9A 46mOhm Max Radial, Horizontal (Open)
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES
TOROIDAL INDUCTOR, 68UH, 4.9A, 15%; Product Range:2200 Series; Inductance:68µH; RMS Current (Irms):4.9A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2211-H-RC | M8824-ND | 84AC3614 | 63K3687 |
| Product Name | 68uH Inductor and Choke | Fixed Inductors | Inductor, Toroidal Rohs Compliant Bourns Jw Miller | Toroidal Inductor, 68Uh, 4.9A, 15%; Product Range Bourns Jw Miller |
| Technology | Toroidal | Toroid | Toroid | Toroid |
| Core Material | Ferrite | Powdered Iron | ||
| Inductance Range | 68 microH | 68 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| Packing Method | Bulk | Bulk |