Bourns, Inc. 56uH Inductor and Choke 2210-H-RC

Description
Power Inductors - Leaded 56uH 15% Horizontal Product overview: 2210-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2210-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 56uH 15% Horizontal Product overview: 2210-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2210-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56uH Inductor and Choke - 71-2210-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH Inductor and Choke
71-2210-H-RC
56uH Inductor and Choke 71-2210-H-RC
Power Inductors - Leaded 56uH 15% Horizontal Product overview: 2210-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2210-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 56uH 15% Horizontal Product overview: 2210-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2210-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8823-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8823-ND
Fixed Inductors M8823-ND
56µH Shielded Toroidal Inductor 6.4A 26mOhm Max Radial, Horizontal (Open)

56µH Shielded Toroidal Inductor 6.4A 26mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 56Uh, 6.4A, 15%; Product Range Bourns Jw Miller - 63K3685 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 56Uh, 6.4A, 15%; Product Range Bourns Jw Miller
63K3685
Toroidal Inductor, 56Uh, 6.4A, 15%; Product Range Bourns Jw Miller 63K3685
TOROIDAL INDUCTOR, 56UH, 6.4A, 15%; Product Range:2200 Series; Inductance:56µH; RMS Current (Irms):6.4A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 56UH, 6.4A, 15%; Product Range:2200 Series; Inductance:56µH; RMS Current (Irms):6.4A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2210-H-RC M8823-ND 63K3685
Product Name 56uH Inductor and Choke Fixed Inductors Toroidal Inductor, 56Uh, 6.4A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 56 microH 56 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details