Bourns, Inc. Fixed Inductors 2209-H-RC

Description
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8822-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8822-ND
Fixed Inductors M8822-ND
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Horizontal (Open)

47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller - 63K3683 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller
63K3683
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller 63K3683
TOROIDAL INDUCTOR, 47UH, 6.7A, 15%; Product Range:2200 Series; Inductance:47µH; RMS Current (Irms):6.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 47UH, 6.7A, 15%; Product Range:2200 Series; Inductance:47µH; RMS Current (Irms):6.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8822-ND 63K3683
Product Name Fixed Inductors Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details