Bourns, Inc. Fixed Inductors 2208-V-RC

Description
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2208-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2208-V-RC-ND
Fixed Inductors 2208-V-RC-ND
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Vertical (Open)

39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller - 63K3682 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller
63K3682
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller 63K3682
TOROIDAL INDUCTOR, 39UH, 7.1A, 15%; Product Range:2200 Series; Inductance:39µH; RMS Current (Irms):7.1A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 39UH, 7.1A, 15%; Product Range:2200 Series; Inductance:39µH; RMS Current (Irms):7.1A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2208-V-RC-ND 63K3682
Product Name Fixed Inductors Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details