Bourns, Inc. Fixed Inductors 2208-H-RC

Description
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-2208-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2208-H-RC-ND
Fixed Inductors 118-2208-H-RC-ND
39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Horizontal (Open)

39µH Shielded Toroidal Inductor 7.1A 22mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
39uH Inductor and Choke - 71-2208-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39uH Inductor and Choke
71-2208-H-RC
39uH Inductor and Choke 71-2208-H-RC
Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2208-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2208-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2208-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2208-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller - 63K3681 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller
63K3681
Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller 63K3681
TOROIDAL INDUCTOR, 39UH, 7.1A, 15%; Product Range:2200 Series; Inductance:39µH; RMS Current (Irms):7.1A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 39UH, 7.1A, 15%; Product Range:2200 Series; Inductance:39µH; RMS Current (Irms):7.1A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-2208-H-RC-ND 71-2208-H-RC 63K3681
Product Name Fixed Inductors 39uH Inductor and Choke Toroidal Inductor, 39Uh, 7.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers