Bourns, Inc. 33uH Inductor and Choke 2207-V-RC

Description
Power Inductors - Leaded 33uH 15% Vertical Product overview: 2207-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 33uH 15% Vertical Product overview: 2207-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH Inductor and Choke - 71-2207-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH Inductor and Choke
71-2207-V-RC
33uH Inductor and Choke 71-2207-V-RC
Power Inductors - Leaded 33uH 15% Vertical Product overview: 2207-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 33uH 15% Vertical Product overview: 2207-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8870-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8870-ND
Fixed Inductors M8870-ND
33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Vertical (Open)

33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller - 63K3680 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller
63K3680
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller 63K3680
TOROIDAL INDUCTOR, 33UH, 7.4A, 15%; Product Range:2200 Series; Inductance:33µH; RMS Current (Irms):7.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 33UH, 7.4A, 15%; Product Range:2200 Series; Inductance:33µH; RMS Current (Irms):7.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2207-V-RC M8870-ND 63K3680
Product Name 33uH Inductor and Choke Fixed Inductors Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 33 microH 33 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers