Bourns, Inc. Fixed Inductors 2207-H-RC

Description
33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8821-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8821-ND
Fixed Inductors M8821-ND
33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Horizontal (Open)

33µH Shielded Toroidal Inductor 7.4A 20mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
33uH Inductor and Choke - 71-2207-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH Inductor and Choke
71-2207-H-RC
33uH Inductor and Choke 71-2207-H-RC
Power Inductors - Leaded 33uH 15% Horizontal Product overview: 2207-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 33uH 15% Horizontal Product overview: 2207-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2207-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller - 63K3679 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller
63K3679
Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller 63K3679
TOROIDAL INDUCTOR, 33UH, 7.4A, 15%; Product Range:2200 Series; Inductance:33µH; RMS Current (Irms):7.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 33UH, 7.4A, 15%; Product Range:2200 Series; Inductance:33µH; RMS Current (Irms):7.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8821-ND 71-2207-H-RC 63K3679
Product Name Fixed Inductors 33uH Inductor and Choke Toroidal Inductor, 33Uh, 7.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers