Bourns, Inc. 22UH 10.3A 10 MOHM Inductor and Choke 2205-V-RC

Description
FIXED IND 22UH 10.3A 10 MOHM TH Product overview: 2205-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 10.3A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2205-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 10.3A 10 MOHM TH Product overview: 2205-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 10.3A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2205-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 10.3A 10 MOHM Inductor and Choke - 71-2205-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 10.3A 10 MOHM Inductor and Choke
71-2205-V-RC
22UH 10.3A 10 MOHM Inductor and Choke 71-2205-V-RC
FIXED IND 22UH 10.3A 10 MOHM TH Product overview: 2205-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 10.3A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2205-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 10.3A 10 MOHM TH Product overview: 2205-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 10.3A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2205-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8868-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8868-ND
Fixed Inductors M8868-ND
22µH Shielded Toroidal Inductor 10.3A 10mOhm Max Radial, Vertical (Open)

22µH Shielded Toroidal Inductor 10.3A 10mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 22Uh, 10.3A, 15%; Product Range Bourns Jw Miller - 63K3676 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 22Uh, 10.3A, 15%; Product Range Bourns Jw Miller
63K3676
Toroidal Inductor, 22Uh, 10.3A, 15%; Product Range Bourns Jw Miller 63K3676
TOROIDAL INDUCTOR, 22UH, 10.3A, 15%; Product Range:2200 Series; Inductance:22µH; RMS Current (Irms):10.3A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 22UH, 10.3A, 15%; Product Range:2200 Series; Inductance:22µH; RMS Current (Irms):10.3A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2205-V-RC M8868-ND 63K3676
Product Name 22UH 10.3A 10 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 22Uh, 10.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details