Bourns, Inc. Fixed Inductors 2204-V-RC

Description
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8867-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8867-ND
Fixed Inductors M8867-ND
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Vertical (Open)

18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 18Uh, 10.8A, 15%; Product Range Bourns Jw Miller - 63K3674 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18Uh, 10.8A, 15%; Product Range Bourns Jw Miller
63K3674
Toroidal Inductor, 18Uh, 10.8A, 15%; Product Range Bourns Jw Miller 63K3674
TOROIDAL INDUCTOR, 18UH, 10.8A, 15%; Product Range:2200 Series; Inductance:18µH; RMS Current (Irms):10.8A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 18UH, 10.8A, 15%; Product Range:2200 Series; Inductance:18µH; RMS Current (Irms):10.8A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8867-ND 63K3674
Product Name Fixed Inductors Toroidal Inductor, 18Uh, 10.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details